Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Insert Supplied | No |
Accessory Type | Strain Relief |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Connector Soft Shell 2 Universal MATE-N-LOK Nylon In-Line AMP Brand | TE Connectivity 1-640719-1 | RS Americas |
Strain Relief, 2Way, Nylon | Newark Electronics |
Connector Accessories 2 POS Housing Strain Relief Nylon Natural | Avnet America |
52F2931 | element14 |
STRAIN RELIEF, 2WAY, NYLON | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | 2 Position Inline Cap Housings |
No. of Positions | 2Positions |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
No. of Contacts | 2Contacts |
Where can I find additional details, specifications and documents for a 1-640719-1?
Additional datasheets, footprints and schematics for 1-640719-1 are listed on our Part Details page. You can also find images and similar parts to 1-640719-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640719-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640719-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640719-1 fall under?
The 1-640719-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-640719-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640719-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640719-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640719-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1-640719-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640719-1 often in real-time on the comparison pages.
What if I can't find stock of 1-640719-1?
You can fill out our help required form which you can use to request a quote for 1-640719-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.