Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
2,850
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
4,619
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
3,286
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
3,286
in stock
|
Buy Now | |
Distrelec
from US$1.75
|
3,286
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
2,850
in stock
|
Buy Now | |
element14
from US$1.15
|
2,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
2,237
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
924
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Housing Material | Nylon |
Comment | Strain relief part number represents one half of a strain relief. Two of a part number are required per connector., Must use cap housing adapters when attaching strain reliefs to a cap housing. Two adapters required per housing. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Strain Relief |
Insert Supplied | Yes |
Product Type | Accessory |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
02P UMNL STR/REL & INSRT NATL | Heilind Electronics |
Pin&Socket Connectors STRAIN RELIEF | Rapid Electronics |
TE Connectivity Pin & Socket Connectors STRAIN RELIEF | Distrelec |
Strain Relief, 2Way, Nylon | Newark Electronics |
STRAIN RELIEF, 2WAY, NYLON | element14 |
Cable hood and fastener | Transfer Multisort Elektronik |
Connector Accessories 2 POS Housing Strain Relief Nylon Natural | Avnet America |
STRAIN RELIEF, SOFT SHELL, UNIVERSAL MATE-N-LOK, 2 POSITION, NATURAL | TE Connectivity 1-640719-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | 2 Position Inline Cap Housings |
No. of Positions | 2Positions |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
No. of Contacts | 2Contacts |
Where can I find additional details, specifications and documents for a 1-640719-0?
Additional datasheets, footprints and schematics for 1-640719-0 are listed on our Part Details page. You can also find images and similar parts to 1-640719-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640719-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640719-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640719-0 fall under?
The 1-640719-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 1-640719-0 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640719-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640719-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640719-0 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-640719-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640719-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640719-0?
You can fill out our help required form which you can use to request a quote for 1-640719-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.