Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 14 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible With IDC Installation Type Connector | Feed Thru |
14P Mta156 Cover F/T |Amp Te Connectivity 1-640643-4 | Newark Electronics |
Connector Accessories 14 POS Feed Thru Dust Cover Polyester White | Avnet America |
Where can I find additional details, specifications and documents for a 1-640643-4?
Additional datasheets, footprints and schematics for 1-640643-4 are listed on our Part Details page. You can also find images and similar parts to 1-640643-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640643-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640643-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640643-4 fall under?
The 1-640643-4 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-640643-4 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640643-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640643-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640643-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-640643-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640643-4 often in real-time on the comparison pages.
What if I can't find stock of 1-640643-4?
You can fill out our help required form which you can use to request a quote for 1-640643-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.