1-640643-0

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-640643-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-640643-0
Series Information for 1-640643-0 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

10P MTA156 COVER F/T

Specifications

Primary Product Material:
Polyester
Primary Product Color:
Natural
Number of Positions:
10
Centerline (Pitch):
3.96mm, .156in
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
null:
Dust Protection
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Feed Thru
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
10P MTA156 COVER F/T
Newark Electronics
FEED THRU DUST COVER, POLYESTER; Accessory Type:Dust Cover; For Use With:AMP MTA-156 Series IDC Connectors; Connector Body Material:PET (Polyester) Body; Product Range:MTA156 Series; Enclosure Material:Polyester (PET) RoHS Compliant: Yes
Avnet America
Connector Accessories 10 POS Feed Thru Dust Cover Polyester White
Avnet Europe
Connector Accessories 10 POS Feed Thru Dust Cover Polyester White