1-640551-8

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-640551-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-640551-8
Series Information for 1-640551-8 - TE Connectivity
  • Status: Active
  • Product Code: 1536
  • Global Product Line: 103
  • GPL Description: Appliances

Description

18P MTA156 COVER

Specifications

Primary Product Color:
Natural
Primary Product Material:
Polyester
Number of Positions:
18
Centerline (Pitch):
3.96mm, .156in
UL Flammability Rating:
UL 94V-0
null:
Dust Protection
Protection & Strain Relief Accessory Type:
Cover
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
18P MTA156 COVER
Newark Electronics
18P MTA156 COVER
Avnet America
Connector Accessories 18 POS Closed End Dust Cover Polyester White
Allied Electronics, Inc
Circular Connector, 18P MTA156 COVER MTA156 Series
Avnet Europe
Connector Accessories 18 POS Closed End Dust Cover Polyester White