Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
648
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
211
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Color | Natural |
---|---|
Primary Product Material | Polyester |
Number of Positions | 16 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Standard |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings Dust Cover 16P Closed End |Amp Te Connectivity 1-640551-6 | Newark Electronics |
Headers&Wire Housings DUST COVER 16P Closed End | Rapid Electronics |
TE Connectivity - AMP PCB Connector Covers 16P MTA156 COVER | Distrelec |
Connector Accessories 16 POS Closed End Dust Cover Polyester White | Avnet America |
Circular Connector, 16P MTA156 COVER MTA156 Series | TE Connectivity 1-640551-6 | RS Americas |
Special Order: 16P MTA156 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 16 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 1-640551-6 | Internal Number: 1-640551-6 | Polyester | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-640551-6?
Additional datasheets, footprints and schematics for 1-640551-6 are listed on our Part Details page. You can also find images and similar parts to 1-640551-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640551-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640551-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640551-6 fall under?
The 1-640551-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-640551-6 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640551-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640551-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640551-6 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640551-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640551-6 often in real-time on the comparison pages.
What if I can't find stock of 1-640551-6?
You can fill out our help required form which you can use to request a quote for 1-640551-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.