Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
586
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
1,599
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
1,355
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
586
in stock
|
Buy Now | |
element14
from US$0.22
|
586
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
230
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 10 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Product Profile | Standard |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Compatible With IDC Installation Type Connector | Closed End |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Connector Accessories 10 POS Closed End Dust Cover Polyester White | Avnet America |
Dust Cap/Cover, 10 Way, Dust Cover, Mta 156 Connectors, Pet (Polyester) Body Rohs Compliant: Yes |Amp Te Connectivity 1-640551-0 | Newark Electronics |
DUST COVER, 10WAY | element14 |
10 Position Dust Cover Closed Connector Accessory | Future Electronics |
Headers, DUST COVER 10P Closed End | TE Connectivity 1-640551-0 | RS Americas |
Special Order: 10P MTA156 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 10 Operating Temperature (Max): 105 °C Strain Relief Cover Natural | Connector Cap & Cover | Part Number: 1-640551-0 | Internal Number: 1-640551-0 | Polyester | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Dust Cover |
---|---|
For Use With | MTA 156 Connectors |
Connector Body Material | PET (Polyester) Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Material | Polyester |
Where can I find additional details, specifications and documents for a 1-640551-0?
Additional datasheets, footprints and schematics for 1-640551-0 are listed on our Part Details page. You can also find images and similar parts to 1-640551-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640551-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640551-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640551-0 fall under?
The 1-640551-0 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-640551-0 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640551-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640551-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640551-0 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-640551-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640551-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640551-0?
You can fill out our help required form which you can use to request a quote for 1-640551-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.