1-640550-9

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-640550-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-640550-9
Series Information for 1-640550-9 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

19P MTA100 COVER

Specifications

Primary Product Color:
Natural
Primary Product Material:
Polyester
Number of Positions:
19
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
null:
Dust Protection
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
19P MTA100 COVER
Newark Electronics
19P MTA100 COVER
Avnet America
Connector Accessories 19 POS Closed End Dust Cover Polyester White