Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 15 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Standard |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Compatible With IDC Installation Type Connector | Closed End |
15P MTA100 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 15 Operating Temperature (Max): 85 °C Strain Relief Cover Natural | Polyester PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 1-640550-5 | Internal Number: 1-640550-5 | TE Connectivity | TE Store |
Closed End Dust Cover, Polyester | Newark Electronics |
Connector Accessories 15 POS Closed End Dust Cover Polyester White | Avnet America |
Where can I find additional details, specifications and documents for a 1-640550-5?
Additional datasheets, footprints and schematics for 1-640550-5 are listed on our Part Details page. You can also find images and similar parts to 1-640550-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640550-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640550-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640550-5 fall under?
The 1-640550-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-640550-5 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640550-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640550-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640550-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-640550-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640550-5 often in real-time on the comparison pages.
What if I can't find stock of 1-640550-5?
You can fill out our help required form which you can use to request a quote for 1-640550-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.