1-640550-3

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-640550-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-640550-3
Details for TE Store
1-640550-3
13P MTA100 COVER Protection & Strain Relief Accessory Type:Cover
Buy Directly from TE Store (9 in Stock)
$0.2100 per unit
Series Information for 1-640550-3 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

13P MTA100 COVER

Specifications

Primary Product Color:
Natural
Primary Product Material:
Polyester
Number of Positions:
13
Centerline (Pitch):
.1in, 2.54mm
UL Flammability Rating:
UL 94V-0
Protection & Strain Relief Accessory Type:
Cover
null:
Dust Protection
Product Profile:
Standard
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
13P MTA100 COVER
Newark Electronics
CLOSED END DUST COVER, POLYESTER; Accessory Type:Dust Cover; Body Material:Nylon; Enclosure Material:Polyester, Nylon; For Use With:AMP MTA-100 Connectors; Leaded Process Compatible:Yes; No. of Positions:13; Overall Width:1.3" RoHS Compliant: Yes
Avnet America
Connector Accessories 13 POS Closed End Dust Cover Polyester White
Avnet Europe
Connector Accessories 13 POS Closed End Dust Cover Polyester White
TE Store
13P MTA100 COVER Protection & Strain Relief Accessory Type:Cover;Number of Positions:13;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Primary Product Material:Polyester Cover 13 2.54 mm .1" | PCB Connector Cover | Polyester | TE Connectivity