Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.05
|
8
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
2,280
in stock
|
Buy Now | |
TE Store
from US$0.23
|
2,034
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
1,194
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
278
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Polyester |
---|---|
Primary Product Color | Natural |
Number of Positions | 12 |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
null | Dust Protection |
Protection & Strain Relief Accessory Type | Cover |
Product Profile | Standard |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Compatible With IDC Installation Type Connector | Closed End |
12P MTA100 COVER Connector Cover Type: Strain Relief Cover Primary Product Color: Natural Primary Product Material: Polyester Number of Positions: 12 Operating Temperature (Max): 85 °C Strain Relief Cover Natural | Polyester PCB Connector Covers: 2.54Mm & Mta 100 | Part Number: 1-640550-2 | Internal Number: 1-640550-2 | TE Connectivity | TE Store |
Closed End Dust Cover, Polyester | Newark Electronics |
Connector Cap (Cover), | Future Electronics |
Connector Accessories 12 POS Closed End Dust Cover Polyester White | Avnet America |
Connector DUST COVER 12POS CLOSED | TE Connectivity 1-640550-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-640550-2?
Additional datasheets, footprints and schematics for 1-640550-2 are listed on our Part Details page. You can also find images and similar parts to 1-640550-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640550-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640550-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640550-2 fall under?
The 1-640550-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-640550-2 when available in the PCB Connector Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640550-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640550-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640550-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-640550-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640550-2 often in real-time on the comparison pages.
What if I can't find stock of 1-640550-2?
You can fill out our help required form which you can use to request a quote for 1-640550-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.