1-640550-0

Connectors

> PCB Connectors

> PCB Connector Accessories

> PCB Protection & Strain Relief

> PCB Connector Covers

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-640550-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-640550-0
Details for TE Store
1-640550-0
10P MTA100 COVER Protection & Strain Relief Accessory Type:Cover
Buy Directly from TE Store (1044 in Stock)
$0.1700 per unit
Series Information for 1-640550-0 - TE Connectivity
  • Status: Active
  • Product Code: 1510
  • Global Product Line: 104
  • GPL Description: Appliances

Description

10P MTA100 COVER

Specifications

Primary Product Material:
Polyester
Primary Product Color:
Natural
Number of Positions:
10
Centerline (Pitch):
2.54mm, .1in
UL Flammability Rating:
UL 94V-0
Product Profile:
Standard
null:
Dust Protection
Protection & Strain Relief Accessory Type:
Cover
Compatible With IDC Installation Type Connector:
Closed End
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
10P MTA100 COVER
RS Components
10 way MTA socket cover
Newark Electronics
Dust Cap / Cover, 10 Way, Dust Cover, MTA 100 Connectors, PET (Polyester) Body RoHS Compliant: Yes
Avnet America
Connector Accessories 10 POS Closed End Dust Cover Polyester White
Allied Electronics, Inc
Cover Dust MTA-100 Connector Polyester Closed End 10 White AMP Cover
Avnet Europe
Connector Accessories 10 POS Closed End Dust Cover Polyester White
Avnet Asia
Connector Accessories 10 POS Closed End Dust Cover Polyester White
TE Store
10P MTA100 COVER Protection & Strain Relief Accessory Type:Cover;Number of Positions:10;Centerline (Pitch):2.54 mm;Centerline (Pitch):.1 in;Primary Product Material:Polyester Cover 10 2.54 mm .1" | PCB Connector Cover | Polyester | TE Connectivity
Future Electronics
MTA-100 10 Position Closed End Dust Cover