1-640517-0 Power Connectors by TE Connectivity

02P MR II PLUG HSG V0 RED

Status: Active
Series: -
RoHS: Unknown
Aliases: 11998
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for RS
RS
from US$0.79
4,310
in stock
Buy Now
Logo for element14
element14
from US$0.91
16,055
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.00
14,361
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
12,225
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.79
5,870
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.99
4,120
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.80
3,859
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
2,739
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.00
2,393
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.77
2,229
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.07
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.82
1,556
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.07
1,555
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.05
1,555
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.74
1,438
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.07
1,174
in stock
Buy Now
Logo for Sager
Sager
from US$0.68
1,027
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.07
75
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Signal Positions 2
Number of Positions 2
Number of Rows 1
Width 12.95mm, .51in
Length .84in, 21.34mm
Accepts Wire Insulation Diameter Range .115in, 2.92mm
Height 12.95mm, .51in
Operating Voltage 250VAC
Centerline (Pitch) .165in, 4.2mm
Housing Color Red
UL Flammability Rating UL 94V-0
UL Rating Recognized
Agency/Standard Number E28476
CSA File Number LR7189
Agency/Standard CSA, UL
Panel Mount Feature Without
Packaging Method Box
Packaging Quantity 200
Sealable No
Connector System Wire-to-Board, Wire-to-Wire, Wire-to-Panel
Product Type Housing
Contact Type Socket
Connector & Contact Terminates To Wire & Cable
Housing Type Plug
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

HOUSING, PLUG, 2WAY | element14
02P MR II PLUG HSG V0 BLACK | Heilind Electronics
Plug & Socket Housing, Plug, Nylon | Newark Electronics
02P MR II PLUG HSG | TTI Europe
Housing,plug,IDC,free hanging,red,2way | RS
Connector Soft Shell 250 V 9 A (Max.) 2 Position, Nylon Brick Black In-Line Plug | TE Connectivity 1-640517-0 | RS Americas
HOUSING, PLUG, 2WAY | Farnell
02P MR II PLUG HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Panel Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1-640517-0 | Internal Number: 1-640517-0 | Alias Number: 11998 | 4.2 mm | TE Connectivity | TE Store
2 Position Crimp Terminal Positive Lock Plug Housing Connector | Future Electronics
Pin&Socket Connectors 2CKT IN LINE PLUG | Rapid Electronics
TE Connectivity - AMP PWR CONN 02P MR II PLUG HSG | Distrelec
Conn Housing PL 2 POS 4.19mm ST Individual | Avnet America
Pin & Socket Connectors 2CKT IN LINE PLUG | Sager


1-640517-0 Connectors by Unknown

HOUSING PLUG 2WAY

Status: Unknown
Series: MR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MR Series
Gender Plug
No. of Positions 2Ways
Pitch Spacing 4.19mm
For Use With Miniature Rectangular Connectors
SVHC 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019)
Colour Red
Flammability Rating UL 94V-0
Material Nylon
No. of Rows 1Rows

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-640517-0?

Additional datasheets, footprints and schematics for 1-640517-0 are listed on our Part Details page. You can also find images and similar parts to 1-640517-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-640517-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640517-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-640517-0 fall under?

The 1-640517-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-640517-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640517-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-640517-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-640517-0 have stock available?

Authorised distributors including element14, Heilind Electronics, Newark Electronics, TTI Europe and RS have stock available or on a lead time for 1-640517-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-640517-0 often in real-time on the comparison pages.

What if I can't find stock of 1-640517-0?

You can fill out our help required form which you can use to request a quote for 1-640517-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay