Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.90
|
11,282
in stock
|
Buy Now | |
Rapid Electronics
from US$5.31
|
11,282
in stock
|
Buy Now | |
Chip One Stop
from US$2.90
|
11,282
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
11,282
in stock
|
Buy Now | |
TE Store
from US$4.39
|
530
in stock
|
Buy Now | |
RS Americas
from US$3.44
|
191
in stock
|
Buy Now | |
Heilind Electronics
from US$5.02
|
9
in stock
|
Buy Now | |
Future Electronics
from US$3.34
|
-
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
element14
from US$3.62
|
-
|
Buy Now | |
Boersig
from US$4.04
|
-
|
Buy Now | |
Farnell
from US$4.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 5 |
---|---|
Number of Positions | 20 |
Row-to-Row Spacing | 4.19mm, .165in |
Number of Signal Positions | 20 |
Length | 26.92mm, 1.06in |
Width | 29.72mm, 1.17in |
Height | 7.37mm, .29in |
Accepts Wire Insulation Diameter Range | 2.92mm, .115in |
Operating Voltage | 250VAC |
Housing Color | Red |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
Panel Mount Feature | Without |
Packaging Quantity | 400 |
Packaging Method | Box |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Panel |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings 20Ckt Matrix Cap |Amp Te Connectivity 1-640514-0 | Newark Electronics |
Pin&Socket Connectors 20CKT MATRIX CAP | Rapid Electronics |
TE Connectivity - AMP PWR CONN 20P MR II CAP HSG V0 | Distrelec |
20P MR II CAP HSG V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 20 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 20 | Rectangular Power Connector | Part Number: 1-640514-0 | Internal Number: 1-640514-0 | 4.2 mm | TE Connectivity | TE Store |
Connector Soft Shell 250 VAC 9 A (Max.) 20 Position, Nylon Brick Black | TE Connectivity 1-640514-0 | RS Americas |
20P MR II CAP HSG V0 RED | Heilind Electronics |
Connector, Soft Shell | RS |
Connector, Soft Shell 250 VAC 9 A (Max.) 0.165 x 0.165 in. Nylon Brick Red | Future Electronics |
Conn Housing RCP 20 POS 4.19mm ST Individual | Avnet America |
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON | element14 |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Receptacle |
No. of Positions | 20Positions |
Pitch Spacing | 4.2mm |
For Use With | Miniature Rectangular Connectors |
Colour | Red |
Connector Mounting | Free Hanging |
Where can I find additional details, specifications and documents for a 1-640514-0?
Additional datasheets, footprints and schematics for 1-640514-0 are listed on our Part Details page. You can also find images and similar parts to 1-640514-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640514-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640514-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640514-0 fall under?
The 1-640514-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640514-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640514-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640514-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640514-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-640514-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640514-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640514-0?
You can fill out our help required form which you can use to request a quote for 1-640514-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.