Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.23
|
No stock
|
Buy Now | |
TE Store
from US$4.12
|
2,755
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
1,606
in stock
|
Buy Now | |
Heilind Electronics
from US$3.07
|
894
in stock
|
Buy Now | |
Distrelec
from US$3.23
|
515
in stock
|
Buy Now | |
RS Americas
from US$2.18
|
296
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.07
|
102
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
element14
from US$2.27
|
-
|
Buy Now | |
Boersig
from US$2.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 4.19mm, .165in |
---|---|
Number of Positions | 12 |
Number of Rows | 4 |
Number of Signal Positions | 12 |
Width | 25.53mm, 1.005in |
Length | 1.06in, 26.92mm |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Height | 7.37mm, .29in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
Panel Mount Feature | Without |
Packaging Quantity | 700 |
Packaging Method | Box |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12P MR II CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 12 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 12 | Rectangular Power Connector | Part Number: 1-640512-0 | Internal Number: 1-640512-0 | 4.2 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
12P MR II CAP HSG | Heilind Electronics |
TE Connectivity - AMP PWR CONN 12P MR II CAP HSG RED | Distrelec |
Connector Soft Shell 250 VAC 9 A (Max.) 12 Position, Nylon Brick Black | TE Connectivity 1-640512-0 | RS Americas |
Conn Housing RCP 12 POS 4.19mm ST Individual | Avnet America |
CONNECTOR, IDC | element14 |
CONNECTOR HOUSING, RCPT, 12POS, 4.2MM | Farnell |
Where can I find additional details, specifications and documents for a 1-640512-0?
Additional datasheets, footprints and schematics for 1-640512-0 are listed on our Part Details page. You can also find images and similar parts to 1-640512-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640512-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640512-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640512-0 fall under?
The 1-640512-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640512-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640512-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640512-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640512-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, Distrelec and RS Americas have stock available or on a lead time for 1-640512-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640512-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640512-0?
You can fill out our help required form which you can use to request a quote for 1-640512-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.