1-640510-0 Power Connectors by TE Connectivity

06P MR II CAP HSG V0 RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.11

Distributor Stock
Logo for RS
RS
from US$1.91
3,650
in stock
Buy Now
Logo for element14
element14
from US$1.79
20,454
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.40
9,817
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.70
8,270
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.11
5,913
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.74
4,547
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.40
1,636
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.15
1,033
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.92
780
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.68
780
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.99
780
in stock
Buy Now
Logo for Avnet America
Avnet America
-
1,390
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.50
-
Buy Now
Logo for Boersig
Boersig
from US$2.08
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.50
-
Buy Now
Logo for Sager
Sager
from US$1.57
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Signal Positions 6
Row-to-Row Spacing .165in, 4.19mm
Number of Positions 6
Number of Rows 3
Length 26.92mm, 1.06in
Width 21.34mm, .84in
Accepts Wire Insulation Diameter Range 2.92mm, .115in
Height .29in, 7.37mm
Operating Voltage 250VAC
Centerline (Pitch) .165in, 4.2mm
Housing Color Red
UL Flammability Rating UL 94V-0
CSA File Number LR7189
Agency/Standard CSA, UL
UL Rating Recognized
Agency/Standard Number E28476
Panel Mount Feature Without
Packaging Method Box
Packaging Quantity 1200
Sealable No
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Panel, Wire-to-Wire
Contact Type Pin
Housing Type Receptacle
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

CONNECTOR, IDC | element14
06P MR II CAP HSG V0 BLK | Heilind Electronics
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics
Connector Soft Shell 250 VAC 9 A (Max.) 6 Position, Nylon Brick Black | TE Connectivity 1-640510-0 | RS Americas
Housing receptacle FH 6 way MR II | RS
06P MR II CAP HSG V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 6 | Rectangular Power Connector | Part Number: 1-640510-0 | Internal Number: 1-640510-0 | 4.2 mm | TE Connectivity | TE Store
Pin&Socket Connectors 6CKT MATRIX CAP | Rapid Electronics
TE Connectivity - AMP PWR CONN 06P MR II CAP HSG V0 | Distrelec
Conn Housing RCP 6 POS 4.19mm ST Individual | Avnet America
6 Position Crimp Terminal Positive Lock Receptacle Housing Connector | Future Electronics
06P MR II CAP HSG V0 | TTI Europe
Pin & Socket Connectors 6CKT MATRIX CAP | Sager


1-640510-0 Connectors by Unknown

CONNECTOR IDC

Status: Unknown
Series: MR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MR Series
Gender Receptacle
No. of Positions 6Ways
Pitch Spacing 4.19mm
For Use With Miniature Rectangular Connectors
SVHC 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2018)
Colour Red
No. of Rows 3Rows

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-640510-0?

Additional datasheets, footprints and schematics for 1-640510-0 are listed on our Part Details page. You can also find images and similar parts to 1-640510-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-640510-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640510-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-640510-0 fall under?

The 1-640510-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-640510-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640510-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-640510-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-640510-0 have stock available?

Authorised distributors including element14, Heilind Electronics, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1-640510-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-640510-0 often in real-time on the comparison pages.

What if I can't find stock of 1-640510-0?

You can fill out our help required form which you can use to request a quote for 1-640510-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay