Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
194
in stock
|
Buy Now | |
TE Store
from US$2.94
|
17,689
in stock
|
Buy Now | |
element14
from US$1.70
|
17,607
in stock
|
Buy Now | |
Heilind Electronics
from US$2.15
|
15,135
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
11,118
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
6,052
in stock
|
Buy Now | |
RS Americas
from US$1.54
|
5,652
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
4,552
in stock
|
Buy Now | |
Farnell
from US$1.35
|
4,324
in stock
|
Buy Now | |
Powell Electronics
from US$1.78
|
3,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.15
|
2,522
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
Boersig
from US$1.77
|
-
|
Buy Now | |
Sager
from US$1.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 4 |
---|---|
Row-to-Row Spacing | 4.19mm, .165in |
Number of Positions | 4 |
Number of Rows | 2 |
Width | 12.95mm, .675in |
Length | 26.92mm, 1.06in |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Height | .29in, 7.37mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Packaging Quantity | 1500 |
Packaging Method | Box |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Housing Type | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MR II CAP HSG V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Panel 4 | Rectangular Power Connector | Part Number: 1-640509-0 | Internal Number: 1-640509-0 | 4.2 mm | TE Connectivity | TE Store |
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON | element14 |
04P MR II CAP HSG V0 RED | Heilind Electronics |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Pin&Socket Connectors 4CKT MATRIX CAP | Rapid Electronics |
Connector Soft Shell 250 VAC 9 A (Max.) 4 Position, Nylon Brick Black | TE Connectivity 1-640509-0 | RS Americas |
TE Connectivity - AMP PWR CONN 04P MR II CAP HSG V0 RED | Distrelec |
CONNECTOR, IDC | Farnell |
MR,Housing,vertical,cap,4 pin contacts | RS |
4 Position Crimp Terminal Positive Lock Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 4 POS 4.19mm ST Individual | Avnet America |
Pin & Socket Connectors 4CKT MATRIX CAP | Sager |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.19mm |
For Use With | Miniature Rectangular Connectors |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Colour | Red |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 1-640509-0?
Additional datasheets, footprints and schematics for 1-640509-0 are listed on our Part Details page. You can also find images and similar parts to 1-640509-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640509-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640509-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640509-0 fall under?
The 1-640509-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640509-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640509-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640509-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640509-0 have stock available?
Authorised distributors including TE Store, element14, Heilind Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1-640509-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640509-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640509-0?
You can fill out our help required form which you can use to request a quote for 1-640509-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.