Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.08
|
4,269
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
34,219
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
20,419
in stock
|
Buy Now | |
element14
from US$0.98
|
16,401
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
13,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
12,510
in stock
|
Buy Now | |
Farnell
from US$0.97
|
12,500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.11
|
5,364
in stock
|
Buy Now | |
TE Store
from US$1.96
|
4,146
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
1,942
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.11
|
894
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
167
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Sager
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Height | .29in, 7.37mm |
Length | 1.06in, 26.92mm |
Width | 12.95mm, .51in |
Accepts Wire Insulation Diameter Range | .115in, 2.92mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Red |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Panel Mount Feature | Without |
Packaging Quantity | 200 |
Packaging Method | Box |
Sealable | No |
Contact Type | Pin |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Panel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 2CKT IN LINE CAP | Rapid Electronics |
CONNECTOR, IDC | element14 |
TE Connectivity - AMP PWR CONN 02P MR II CAP HSG | Distrelec |
Connector, Idc | Newark Electronics |
02P MR II CAP HSG V0 BLACK | Heilind Electronics |
Housing FH 2 way Pin Mini Rectangular | RS |
02P MR II CAP HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 2 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-640507-0 | Internal Number: 1-640507-0 | 4.2 mm | TE Connectivity | TE Store |
Connector Soft Shell 250 VAC 9 A (Max.) 2 Position, Nylon Brick Black | TE Connectivity 1-640507-0 | RS Americas |
Conn Housing RCP 2 POS 4.19mm ST Individual | Avnet America |
2 Position Crimp Terminal Positive Lock Receptacle Housing | Future Electronics |
Pin & Socket Connectors 2CKT IN LINE CAP | Sager |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.19mm |
For Use With | Miniature Rectangular Connectors |
SVHC | No SVHC (15-Jan-2018) |
Colour | Red |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 1-640507-0?
Additional datasheets, footprints and schematics for 1-640507-0 are listed on our Part Details page. You can also find images and similar parts to 1-640507-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640507-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640507-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640507-0 fall under?
The 1-640507-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640507-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640507-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640507-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640507-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Distrelec and Newark Electronics have stock available or on a lead time for 1-640507-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640507-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640507-0?
You can fill out our help required form which you can use to request a quote for 1-640507-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.