Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 17 |
Contact Base Material | Copper Alloy |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Mating Post Length | .295in, 7.49mm |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Connector Length | 45.72mm, 1.8in |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 7.75mm |
Connector Height | .305in, 7.75mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
CSA File Number | LR7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
17P Mta100 Hdr Assy Sq Str Pol Rohs Compliant: Yes |Amp Te Connectivity 1-640454-7 | Newark Electronics |
Conn Wire to Board HDR 17 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: 17P MTA100 HDR ASSY SQ STR POL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 17 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 17 | PCB Header: Polyester & Vertical & 2.54 Mm | Part Number: 1-640454-7 | Internal Number: 1-640454-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-640454-7?
Additional datasheets, footprints and schematics for 1-640454-7 are listed on our Part Details page. You can also find images and similar parts to 1-640454-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640454-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640454-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640454-7 fall under?
The 1-640454-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-640454-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640454-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640454-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640454-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 1-640454-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640454-7 often in real-time on the comparison pages.
What if I can't find stock of 1-640454-7?
You can fill out our help required form which you can use to request a quote for 1-640454-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.