Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
9,890
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
67,804
in stock
|
Buy Now | |
Boersig
from US$0.19
|
35,144
in stock
|
Buy Now | |
TE Store
from US$0.23
|
26,190
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
13,378
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
9,300
in stock
|
Buy Now | |
element14
from US$0.26
|
3,960
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,960
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
3,813
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
2,512
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,472
in stock
|
Buy Now | |
Conrad
from US$0.34
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
79
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
UL Flammability Rating | UL 94V-2 |
For Use With | Plug or Cap Housing |
Packaging Quantity | 10000 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Keying Plug |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL KEYING PLUG V2 NATL Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Keying Plug Natural | Connector Hardware | Part Number: 1-640415-1 | Internal Number: 1-640415-1 | TE Connectivity | TE Store |
Keying plug,Mate-n-lok,Natural | RS |
Universal Mate-N-Lok Natural Keying Plug | Future Electronics |
KEYING PLUG, UNIVERSAL MATE | element14 |
Keying Plug for Plug or Cap Housing, Nylon, Universal, MATE-N-LOK Series | TE Connectivity 1-640415-1 | RS Americas |
TE Connectivity - AMP Keying Plug, Universal MATE-N-LOK | Distrelec |
Keying Plug, Nylon, Natural | Newark Electronics |
Coding pin for all housings | Conrad |
Pin&Socket Connectors KEYING PLUG | Rapid Electronics |
Connector Accessories Keying Plug Nylon Natural | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Universal Mate-N-Lok Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Flammability Rating | UL94V-2 |
Where can I find additional details, specifications and documents for a 1-640415-1?
Additional datasheets, footprints and schematics for 1-640415-1 are listed on our Part Details page. You can also find images and similar parts to 1-640415-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640415-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640415-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640415-1 fall under?
The 1-640415-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1-640415-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640415-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640415-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640415-1 have stock available?
Authorised distributors including Heilind Electronics, Boersig, TE Store, Heilind Electronics Asia and RS have stock available or on a lead time for 1-640415-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640415-1 often in real-time on the comparison pages.
What if I can't find stock of 1-640415-1?
You can fill out our help required form which you can use to request a quote for 1-640415-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.