Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
2,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
2,800
in stock
|
Buy Now | |
Farnell
from US$1.22
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Row-to-Row Spacing | .222in, 5.65mm |
Number of Rows | 3 |
Contact Retention | Without |
Multiple Contact Types | Without |
Width | 12.4mm, .488in |
Length | 17.9mm, .704in |
Height | 28.7mm, 1.129in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | Without |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
VDE Tested | No |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 05P Valve Conn Hsg |Amp Te Connectivity 1-640405-0 | Newark Electronics |
Pin&Socket Connectors 05P VALVE CONN HSG | Rapid Electronics |
TE Connectivity 05P UMNL VALVE CONN HSG NATL Combination | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 5 POS Crimp ST Cable Mount | Avnet America |
UNIVERSAL MATE-N-LOK 05P UMNL VALVE CONN HSG NATL | TE Connectivity 1-640405-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-640405-0?
Additional datasheets, footprints and schematics for 1-640405-0 are listed on our Part Details page. You can also find images and similar parts to 1-640405-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640405-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640405-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640405-0 fall under?
The 1-640405-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640405-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640405-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640405-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640405-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-640405-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640405-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640405-0?
You can fill out our help required form which you can use to request a quote for 1-640405-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.