1-640389-2 Power Connectors by TE Connectivity

12P MTA156 HDR ASSY SQ R/A F/L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Newark
Newark
from US$1.08
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.80
421
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.94
-
Buy Now
Logo for Boersig
Boersig
from US$0.91
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Power Positions 12
Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 12
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 7A
Contact Underplating Material Nickel
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Thickness 100µin, 2.54µm
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Contact Retention Without
Contact Layout Inline
Underplate Material Thickness 50µm, 1.27µin
Contact Mating Area Plating Material Tin
Height 10.79mm, .425in
PCB Thickness (Recommended) .063mm, 1.6in
Mating Post Length 10.16mm, .4in
Length 1.872in, 47.55mm
Operating Voltage 600VAC
Housing Material Polyester
Right Angle Bending Side Front
Centerline (Pitch) .156in, 3.96mm
UL Flammability Rating UL 94V-0
Housing Color Natural
Agency/Standard CSA, UL
UL Rating Recognized
CSA File Number LR7189
Agency/Standard Number E28476
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
PCB Mount Alignment Without
Mating Alignment Without
Connector Mounting Type Board Mount
Strain Relief Without
Mating Retention Type Friction Lock
PCB Mount Retention Without
Mating Retention With
Panel Mount Feature Without
Circuit Application Power
For Use With MTA .156 Connector Assembly or SL .156 Connector Assembly
Packaging Quantity 500
Packaging Method Package
Connector System Wire-to-Board
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Contact Type Tab
Sealable No
Header Type Unshrouded
Product Type Header
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

12P MTA156 HDR ASSY SQ R/A F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1-640389-2 | Internal Number: 1-640389-2 | 3.96 mm | TE Connectivity | TE Store
Wire-Board Connector, Header, 12 Position, 3.96Mm | Newark Electronics
MTA-156 12 Position Single Row Through-Hole Right Angle Wire to Board Header | Future Electronics
Conn Wire to Board HDR 12 POS 3.96mm Solder RA Thru-Hole | Avnet America
12P MTA156 HDR ASSY SQ R/A F/L | TE Connectivity 1-640389-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-640389-2?

Additional datasheets, footprints and schematics for 1-640389-2 are listed on our Part Details page. You can also find images and similar parts to 1-640389-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-640389-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640389-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-640389-2 fall under?

The 1-640389-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-640389-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640389-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-640389-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-640389-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-640389-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-640389-2 often in real-time on the comparison pages.

What if I can't find stock of 1-640389-2?

You can fill out our help required form which you can use to request a quote for 1-640389-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay