Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 16 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 16 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Mating Area Plating Material | Tin |
Length | 2.496in, 63.4mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Mating Post Length | .39in, 9.906mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Header Type | Unshrouded |
Product Type | Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
16P Mta156 Hdr Assy Sq R/A Rohs Compliant: Yes |Amp Te Connectivity 1-640385-6 | Newark Electronics |
Conn Unshrouded Header HDR 16 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-640385-6?
Additional datasheets, footprints and schematics for 1-640385-6 are listed on our Part Details page. You can also find images and similar parts to 1-640385-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640385-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640385-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640385-6 fall under?
The 1-640385-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640385-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640385-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640385-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640385-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1-640385-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640385-6 often in real-time on the comparison pages.
What if I can't find stock of 1-640385-6?
You can fill out our help required form which you can use to request a quote for 1-640385-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.