Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
No stock
|
Buy Now | |
TE Store
from US$1.13
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
974
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
974
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
974
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
974
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 15 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 15 |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Layout | Inline |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 9.906mm, .39in |
Length | 59.44mm, 2.34in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Housing Material | Polyester - GF |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 500 |
Packaging Method | Package |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Contact Type | Tab |
Sealable | No |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
15P MTA156 HDR ASSY SQ R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 15 | Rectangular Power Connector | Part Number: 1-640385-5 | Internal Number: 1-640385-5 | 3.96 mm | TE Connectivity | TE Store |
Headers & Wire Housings Header 15P R/A |Amp Te Connectivity 1-640385-5 | Newark Electronics |
Headers&Wire Housings HEADER 15P R/A | Rapid Electronics |
TE Connectivity 15P MTA156 HDR ASSY SQ R/A Board Connect | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Unshrouded Header HDR 15 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-640385-5?
Additional datasheets, footprints and schematics for 1-640385-5 are listed on our Part Details page. You can also find images and similar parts to 1-640385-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640385-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640385-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640385-5 fall under?
The 1-640385-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640385-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640385-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640385-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640385-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640385-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640385-5 often in real-time on the comparison pages.
What if I can't find stock of 1-640385-5?
You can fill out our help required form which you can use to request a quote for 1-640385-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.