Prices starting from US$0.82
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.88 |
No stock
|
Buy Now | |
Rapid Electronics | US$2.02 |
382
|
Buy Now | |
Chip One Stop | US$1.33 |
382
|
Buy Now | |
Distrelec | US$1.85 |
382
|
Buy Now | |
TE Store | US$0.99 |
282
|
Buy Now | |
Newark Electronics | US$2.04 |
174
|
Buy Now | |
Avnet America | US$0.82 |
-
|
Buy Now | |
RS Americas | US$1.15 |
-
|
Buy Now | |
element14 | US$1.92 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 12 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Mating Area Plating Material | Tin |
Mating Post Length | 9.906mm, .39in |
Length | 47.55mm, 1.872in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester - GF |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Strain Relief | Without |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Header Type | Unshrouded |
Product Type | Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
FLAT HEADER R.A. 12P Square post tin | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P MTA156 HDR ASSY SQ R/A | Distrelec |
12P MTA156 HDR ASSY SQ R/A Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 1-640385-2 | Internal Number: 1-640385-2 | 3.96 mm | TE Connectivity | TE Store |
Conn, Header, 12Pos, 1Row, 3.96Mm | Newark Electronics |
Conn Unshrouded Header HDR 12 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Header Assembly 12P MTA156 SQ R/A MTA156 Series | TE Connectivity 1-640385-2 | RS Americas |
HEADER, RIGHT ANGLE, 0.156", 12WAY | element14 |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Current Rating | 5A |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-640385-2?
Additional datasheets, footprints and schematics for 1-640385-2 are listed on our Part Details page. You can also find images and similar parts to 1-640385-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640385-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640385-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640385-2 fall under?
The 1-640385-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640385-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640385-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640385-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640385-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1-640385-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640385-2 often in real-time on the comparison pages.
What if I can't find stock of 1-640385-2?
You can fill out our help required form which you can use to request a quote for 1-640385-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.