Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
661
in stock
|
Buy Now | |
TE Store
from US$0.42
|
2,845
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
2,001
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
1,432
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,432
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
1,432
in stock
|
Buy Now | |
element14
from US$0.41
|
661
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
53
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 10 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Underplate Material Thickness | 1.27µin, 50µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Length | 1.56in, 39.62mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Mating Post Length | 10.16mm, .4in |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 1000 |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
10P MTA156 HDR ASSY STR SQ SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 10 | Rectangular Power Connector | Part Number: 1-640383-0 | Internal Number: 1-640383-0 | 3.96 mm | TE Connectivity | TE Store |
MTA-156 10 Position Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
FLAT HEADER STRT 10P Square post tin | Rapid Electronics |
TE Connectivity - AMP PWR CONN 10P MTA156 HDR ASSY STR SQ SN | Distrelec |
HEADER, VERTICAL, 0.156", 10WAY | element14 |
Wire-Board Conn, Header, 12Way, 0.156In | Newark Electronics |
Conn Unshrouded Header HDR 10 POS 3.96mm Solder ST Thru-Hole | Avnet America |
MTA-156 HEADER - TIN, 10P MTA156 HDR ASSY STR SQ SN | TE Connectivity 1-640383-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Current Rating | 5A |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1-640383-0?
Additional datasheets, footprints and schematics for 1-640383-0 are listed on our Part Details page. You can also find images and similar parts to 1-640383-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640383-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640383-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640383-0 fall under?
The 1-640383-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640383-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640383-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640383-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640383-0 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640383-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640383-0 often in real-time on the comparison pages.
What if I can't find stock of 1-640383-0?
You can fill out our help required form which you can use to request a quote for 1-640383-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.