Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Color | Black |
Shell Material | Copper Alloy |
Preloaded | Yes |
Number of Positions | 38 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A, .5A |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .039in, 1mm |
Mating Connector Lock | Without |
PCB Mounting Style | Surface Mount |
Mounting Angle | Right Angle |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 2.7mm |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Comment | 34 Signal Contacts, 4 Power Contacts |
Packaging Quantity | 250 |
Packaging Method | Emboss on Reel |
Product Type | Connector |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Sealable | No |
Connector Style | Receptacle |
Row-to-Row Spacing | .05 |
Connector System | Cable-to-Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Housing Material Temperature | Standard |
Emboss Assy Giga I/O Conn. Hdr Lead Free |Amp Te Connectivity 1-6376818-1 | Newark Electronics |
Conn SCSI RCP 4Power/34Signal POS Solder RA SMD 38 Terminal 1 Port Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-6376818-1?
Additional datasheets, footprints and schematics for 1-6376818-1 are listed on our Part Details page. You can also find images and similar parts to 1-6376818-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6376818-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6376818-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6376818-1 fall under?
The 1-6376818-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-6376818-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6376818-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6376818-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6376818-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-6376818-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6376818-1 often in real-time on the comparison pages.
What if I can't find stock of 1-6376818-1?
You can fill out our help required form which you can use to request a quote for 1-6376818-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.