Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
36,337
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
36,337
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
36,337
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
36,337
in stock
|
Buy Now | |
Farnell
from US$0.48
|
29,200
in stock
|
Buy Now | |
Boersig
from US$0.31
|
102
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | .181in, 4.6mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Housing Type | Tab Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ff 110 2P Housing Tab Natural Pa6.6 V-0 |Amp Te Connectivity 1-626065-2 | Newark Electronics |
TE Connectivity - AMP FF 110 2P HOUSING TAB NAT PA6.6 V-0 | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 2 POS ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-626065-2?
Additional datasheets, footprints and schematics for 1-626065-2 are listed on our Part Details page. You can also find images and similar parts to 1-626065-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-626065-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-626065-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-626065-2 fall under?
The 1-626065-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-626065-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-626065-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-626065-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-626065-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-626065-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-626065-2 often in real-time on the comparison pages.
What if I can't find stock of 1-626065-2?
You can fill out our help required form which you can use to request a quote for 1-626065-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.