Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.89
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.96
|
3,750
in stock
|
Buy Now | |
TE Store
from US$2.89
|
3,618
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.96
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Length | 8.48in, 215mm |
Bundle Range Diameter | 44.45mm, 1.75in |
Thickness | .049in, 1.24mm |
Width | .188in, 4.78mm |
Agency/Standard | UL |
Packaging Quantity | 100 |
Packaging Method | Bag |
Stud Size | #10 |
Cable Tie Style | Screw Mounting |
Product Type | Cable Tie |
Tensile Strength | 50lbf, 222.411Newton |
CABLE TIE,#10 SCR.MT,BLK,100PK | Heilind Electronics |
CABLE TIE,#10 SCR.MT,BLK,100PK Cable Tie Style: Screw Mounting Packaging Method: Bag Tensile Strength: 50 lbf Tensile Strength: 222.411 Newton Product Length: 8.48 in Screw Mounting Bag 50 lbf 222.411 Newton | Cable Ties | Part Number: 1-608694-0 | Internal Number: 1-608694-0 | TE Connectivity | TE Store |
Cable Tie,#10 Scr.mt,blk,100Pk Rohs Compliant: Yes |Amp Te Connectivity 1-608694-0 | Newark Electronics |
Cable Accessories Tie Nylon Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-608694-0?
Additional datasheets, footprints and schematics for 1-608694-0 are listed on our Part Details page. You can also find images and similar parts to 1-608694-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-608694-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-608694-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-608694-0 fall under?
The 1-608694-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-608694-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-608694-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-608694-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-608694-0 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-608694-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-608694-0 often in real-time on the comparison pages.
What if I can't find stock of 1-608694-0?
You can fill out our help required form which you can use to request a quote for 1-608694-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.