Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
2,035
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,035
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
2,035
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,035
in stock
|
Buy Now | |
TE Store
from US$1.31
|
778
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.61
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Bundle Range Diameter | 4in, 101.6mm |
Width | 7.7mm, .303in |
Length | 15.25in, 390mm |
Thickness | 1.98mm, .078in |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Cable Tie Style | Heavy Duty |
Tensile Strength | 120lbf, 533.78Newton |
Product Type | Cable Tie |
Cable Ties Cable Tie Hd 15-1/4 Nat 100Pk |Amp Te Connectivity 1-604773-9 | Newark Electronics |
Cable Ties CABLE TIE HD 15-1/4 NAT 100PK | Rapid Electronics |
TE Connectivity CABLE TIE HD 15-1/4" L NAT 100PK Cable T | Distrelec |
CABLE TIE HD,15-1/4 L, NAT,100PK Cable Tie Style: Heavy Duty Packaging Method: Bag Tensile Strength: 120 lbf Tensile Strength: 533.78 Newton Product Length: 15.25 in Heavy Duty Bag 120 lbf 533.78 Newton | Cable Ties | Part Number: 1-604773-9 | Internal Number: 1-604773-9 | TE Connectivity | TE Store |
Cable Accessories Cable Tie Nylon Natural Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-604773-9?
Additional datasheets, footprints and schematics for 1-604773-9 are listed on our Part Details page. You can also find images and similar parts to 1-604773-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-604773-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-604773-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-604773-9 fall under?
The 1-604773-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-604773-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-604773-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-604773-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-604773-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-604773-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-604773-9 often in real-time on the comparison pages.
What if I can't find stock of 1-604773-9?
You can fill out our help required form which you can use to request a quote for 1-604773-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.