Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
11,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
11,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
11,750
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
11,750
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
250
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Thickness | .078in, 1.98mm |
Bundle Range Diameter | 101.6mm, 4in |
Length | 15.25in, 390mm |
Width | 7.7mm, .303in |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Tensile Strength | 533.78Newton, 120lbf |
Cable Tie Style | Heavy Duty |
Product Type | Cable Tie |
Cable Ties Cable Tie Hd,15-1/4 Blk,100Pk |Amp Te Connectivity 1-604773-0 | Newark Electronics |
Cable Ties CABLE TIE HD 15-1/4 BLK 100PK | Rapid Electronics |
TE Connectivity - AMP CABLE TIE HD15-1/4" L BLK100PK | Distrelec |
Cable Accessories Cable Tie Nylon Black Bag | Avnet America |
Insulation and Bundling | RS Americas |
CABLE TIE HD,15-1/4 L, BLK,100PK | Farnell |
Where can I find additional details, specifications and documents for a 1-604773-0?
Additional datasheets, footprints and schematics for 1-604773-0 are listed on our Part Details page. You can also find images and similar parts to 1-604773-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-604773-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-604773-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-604773-0 fall under?
The 1-604773-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-604773-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-604773-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-604773-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-604773-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-604773-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-604773-0 often in real-time on the comparison pages.
What if I can't find stock of 1-604773-0?
You can fill out our help required form which you can use to request a quote for 1-604773-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.