Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E14120-000,
AMP-1-604751-9, AMPS-1-0604751-9 |
Material | Nylon |
---|---|
Color | Natural |
Bundle Range Diameter | 3in, 76.2mm |
Length | 300mm, 11.83in |
Thickness | .051in, 1.3mm |
Width | .183in, 4.65mm |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Cable Tie Style | Standard |
Tensile Strength | 50lbf, 222.41Newton |
Product Type | Cable Tie |
Cable Tie,11-3/4",nat,100Pk Rohs Compliant: Yes |Amp Te Connectivity 1-604751-9 | Newark Electronics |
Cable Accessories Tie Nylon Natural | Avnet America |
Special Order: CABLE TIE,11-3/4 L, NAT,100PK Cable Tie Style: Standard Packaging Method: Bag Tensile Strength: 50 lbf Tensile Strength: 222.41 Newton Product Length: 11.83 in Standard Bag 50 lbf 222.41 Newton | Cable Ties | Part Number: 1-604751-9 | Internal Number: 1-604751-9 | Alias Number: AMP-1-604751-9 | TE Connectivity | TE Store |
CABLE TIE,11-3/4 L, NAT,100PK | Farnell |
Where can I find additional details, specifications and documents for a 1-604751-9?
Additional datasheets, footprints and schematics for 1-604751-9 are listed on our Part Details page. You can also find images and similar parts to 1-604751-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-604751-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-604751-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-604751-9 fall under?
The 1-604751-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-604751-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-604751-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-604751-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-604751-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-604751-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-604751-9 often in real-time on the comparison pages.
What if I can't find stock of 1-604751-9?
You can fill out our help required form which you can use to request a quote for 1-604751-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.