Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon |
---|---|
Color | Natural |
Width | 2.52mm, .099in |
Length | 111mm, 4.36in |
Bundle Range Diameter | .75in, 19.1mm |
Thickness | 1.07mm, .042in |
Agency/Standard | UL |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Cable Tie |
Tensile Strength | 18lbf, 80.067Newton |
Stud Size | #4 |
Cable Tie Style | Screw Mounting |
Cable Tie,#4 Screw Mount,4.25" Rohs Compliant: Yes |Amp Te Connectivity 1-603231-9 | Newark Electronics |
Cable Accessories Tie Nylon Natural Bag | Avnet America |
Special Order: CABLE TIE,#4 SCREW MOUNT,4.25 Cable Tie Style: Screw Mounting Packaging Method: Bag Tensile Strength: 18 lbf Tensile Strength: 80.067 Newton Product Length: 4.36 in Screw Mounting Bag 18 lbf 80.067 Newton | Cable Ties | Part Number: 1-603231-9 | Internal Number: 1-603231-9 | TE Connectivity | TE Store |
CABLE TIE,#4 SCREW MOUNT,4.25 | Farnell |
Where can I find additional details, specifications and documents for a 1-603231-9?
Additional datasheets, footprints and schematics for 1-603231-9 are listed on our Part Details page. You can also find images and similar parts to 1-603231-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-603231-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-603231-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-603231-9 fall under?
The 1-603231-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-603231-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-603231-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-603231-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-603231-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-603231-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-603231-9 often in real-time on the comparison pages.
What if I can't find stock of 1-603231-9?
You can fill out our help required form which you can use to request a quote for 1-603231-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.