Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
6,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
6,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
6,300
in stock
|
Buy Now | |
Farnell
from US$0.46
|
5,200
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TE Store
from US$0.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon |
Width | .097in, 2.46mm |
Bundle Range Diameter | 19.1mm, .75in |
Length | 4.34in, 110mm |
Thickness | .94mm, .037in |
Marking Pad Size | .736 x .307in, 18.69 x 7.80mm |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Cable Tie |
Tensile Strength | 80.067Newton, 18lbf |
Shape | TY-003 |
Cable Tie Style | Identification |
Wire Labels&markers Cable Tie Flag, Nat, 100Pk |Amp Te Connectivity 1-603230-9 | Newark Electronics |
Wire Labels&Markers CABLE TIE FLAG NAT 100PK | Rapid Electronics |
TE Connectivity CABLE TIE FLAG NAT 100PK Cable Ties CABL | Distrelec |
CABLE TIE, 110MM, NYLON, 18.5LB, NAT | Farnell |
Cable Accessories Tie Nylon Natural Bag | Avnet America |
Special Order: CABLE TIE FLAG,NAT,100PK Cable Tie Style: Identification Packaging Method: Bag Tensile Strength: 18 lbf Tensile Strength: 80.067 Newton Product Length: 4.34 in Identification Bag 18 lbf 80.067 Newton | Cable Ties | Part Number: 1-603230-9 | Internal Number: 1-603230-9 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-603230-9?
Additional datasheets, footprints and schematics for 1-603230-9 are listed on our Part Details page. You can also find images and similar parts to 1-603230-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-603230-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-603230-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-603230-9 fall under?
The 1-603230-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-603230-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-603230-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-603230-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-603230-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-603230-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-603230-9 often in real-time on the comparison pages.
What if I can't find stock of 1-603230-9?
You can fill out our help required form which you can use to request a quote for 1-603230-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.