Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-0603227-9,
AMP-1-603227-9, A27957-000 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,500
in stock
|
Buy Now | |
TE Store
from US$0.52
|
1,833
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Natural |
Bundle Range Diameter | 1.25in, 31.75mm |
Width | 3.6mm, .142in |
Thickness | .043in, 1.1mm |
Agency/Standard | UL |
Comment | Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Tensile Strength | 30lbf |
Accessory Type | Cable Clamp |
Cable Ties Cable Tie Nat 6 100/Pack |Amp Te Connectivity 1-603227-9 | Newark Electronics |
Cable Ties CABLE TIE NAT 6 100/PACK | Rapid Electronics |
TE Connectivity - AMP CABLE TIE NAT 6" L 100/PACK | Distrelec |
CABLE TIE, NAT, 6 L, 100/PACK Cable Tie Style: Standard Packaging Method: Bag Tensile Strength: 30 lbf Tensile Strength: 133.5 Newton Product Length: .312 in Standard Bag 30 lbf 133.5 Newton | Cable Ties | Part Number: 1-603227-9 | Internal Number: 1-603227-9 | Alias Number: A27957-000 | TE Connectivity | TE Store |
Cable Accessories Tie Nylon Natural | Avnet America |
Cable Tie, Natural, 6"L | TE Connectivity 1-603227-9 | RS Americas |
CABLE TIE, NAT, 6 L, 100/PACK | Farnell |
CABLE TIE, NAT, 6", 100-PACK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-603227-9?
Additional datasheets, footprints and schematics for 1-603227-9 are listed on our Part Details page. You can also find images and similar parts to 1-603227-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-603227-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-603227-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-603227-9 fall under?
The 1-603227-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 1-603227-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-603227-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-603227-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-603227-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-603227-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-603227-9 often in real-time on the comparison pages.
What if I can't find stock of 1-603227-9?
You can fill out our help required form which you can use to request a quote for 1-603227-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.