1-603227-0 Wire & Cable Accessories by TE Connectivity

CABLE TIE, BLACK, 6" L, 100/PACK

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-1-0603227-0,
C25754-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
41,624
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.11
41,624
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
41,624
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.08
41,624
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Color Black
Material Nylon
Length 148mm, 5.83in
Bundle Range Diameter 1.25in, 31.75mm
Width .142in, 3.6mm
Thickness .043in, 1.1mm
Agency/Standard UL
Comment Meets or exceeds the requirements of MIL-S-23190, Type I, Class 1.
Packaging Quantity 100
Packaging Method Bag
Product Type Cable Tie
Tensile Strength 30lbf, 133.44Newton
Cable Tie Style Standard

Compatible Parts


Alternative Descriptions

Cable Tie, Black, 6 L, 100/Pack |Amp Te Connectivity 1-603227-0 | Newark Electronics
CABLE TIE BLACK 6 L 100/PACK | Rapid Electronics
TE Connectivity CABLE TIE BLACK 6" L 100/PACK Cable Ties | Distrelec
Cable Accessories Tie Nylon Black | Avnet America
CABLE TIE, BLACK, 6" L, 100/PACK | TE Connectivity 1-603227-0 | RS Americas
CABLE TIE, BLACK, 6 L, 100/PACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-603227-0?

Additional datasheets, footprints and schematics for 1-603227-0 are listed on our Part Details page. You can also find images and similar parts to 1-603227-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-603227-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-603227-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-603227-0 fall under?

The 1-603227-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.

Can I view similar or alternative parts?

You can view similar parts to 1-603227-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-603227-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-603227-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-603227-0 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-603227-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-603227-0 often in real-time on the comparison pages.

What if I can't find stock of 1-603227-0?

You can fill out our help required form which you can use to request a quote for 1-603227-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay