Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 6.4 V |
Breakdown VoltageVBR Min(V) | 7.13 V |
BreakdownVoltageVBR Max (V) | 7.88 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 500 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 11.3 V |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.4V |
Clamping Voltage Vc Max | 11.3V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.13V |
Breakdown Voltage Max | 7.88V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 5.3mm |
Breakdown Voltage | 7.5V |
Breakdown Voltage Range | 7.13V to 7.88V |
Breakover Voltage Min | 7.13V |
Capacitance Cd @ Vr Typ | 8500pF |
Clamping Voltage @ 8/20µs Max | 14.5V |
Current Ir Max | 500µA |
Current Ir Vbr Measurement Min | 10mA |
Current Itsm | 200A |
Diode Type | Bidirectional TVS |
External Length / Height | 9.52mm |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6284CA |
Lead Diameter | 1.06mm |
Peak Pulse Current IPP @ 10/1000µs | 132A |
Peak Pulse Current Ippm | 690A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Repetitive Reverse Voltage Vrrm Max | 6.4V |
Reverse Leakage Current Max | 500µA |
Stand-off Voltage | 6.4V |
DIODE, TVS, 7.5V, 1.5KW | element14 |
Where can I find additional details, specifications and documents for a 1.5KE7V5CA?
Additional datasheets, footprints and schematics for 1.5KE7V5CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE7V5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE7V5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE7V5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE7V5CA fall under?
The 1.5KE7V5CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE7V5CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE7V5CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE7V5CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE7V5CA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1.5KE7V5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE7V5CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE7V5CA?
You can fill out our help required form which you can use to request a quote for 1.5KE7V5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.