Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
1,238
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
1,200
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
421
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
280
in stock
|
Buy Now | |
element14
from US$0.23
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 36.8 V |
Breakdown VoltageVBR Min(V) | 40.9 V |
BreakdownVoltageVBR Max (V) | 45.2 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 59.3 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 36.8V |
Breakdown Voltage Min | 40.9V |
Breakdown Voltage Max | 45.2V |
Clamping Voltage Vc Max | 59.3V |
Diode Case Style | DO-201 |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36.8V |
Clamping Voltage Vc Max | 59.3V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40.9V |
Breakdown Voltage Max | 45.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
1.5KE Series 59.3 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 36.8V, 25.6A, DO-201 | Distrelec |
1.5KW 43VBR 5% UNI 1.5KE | TTI Europe |
Tvs Diode, 1.5Kw, 36.8V, Unidir, Do-201 | Newark Electronics |
TVS DIODE, 1.5KW, 36.8V, UNIDIR, DO-201 | element14 |
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse 1.5KE43A | RS Americas |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 36.8V |
Clamping Voltage Vc Max | 59.3V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 40.9V |
Breakdown Voltage Max | 45.2V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 5.3mm |
Breakdown Voltage | 45.2V |
Breakdown Voltage Range | 40.9V to 45.2V |
Breakover Voltage Min | 40.9V |
Clamping Voltage @ 8/20µs Max | 706V |
Current Ir Max | 1µA |
Current Ir Vbr Measurement Min | 1mA |
Current Itsm | 200A |
Diode Type | Unidirectional TVS |
External Length / Height | 9.5mm |
Forward Surge Current Ifsm Max | 200A |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6284CA |
Lead Diameter | 1.06mm |
Peak Pulse Current Ippm | 25.3A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Repetitive Reverse Voltage Vrrm Max | 36.8V |
Reverse Leakage Current Max | 1µA |
Stand-off Voltage | 36.8V |
Uni / Bi Directional Polarity | Unidirectional |
Where can I find additional details, specifications and documents for a 1.5KE43A?
Additional datasheets, footprints and schematics for 1.5KE43A are listed on our Part Details page. You can also find images and similar parts to 1.5KE43A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE43A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE43A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE43A fall under?
The 1.5KE43A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE43A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE43A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE43A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE43A have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Distrelec, TTI Europe and CoreStaff have stock available or on a lead time for 1.5KE43A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE43A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE43A?
You can fill out our help required form which you can use to request a quote for 1.5KE43A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.