Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
220
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
10,800
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,403
in stock
|
Buy Now | |
element14
from US$0.24
|
1,403
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,256
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
1,050
in stock
|
Buy Now | |
Farnell
from US$0.23
|
27
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
22
in stock
|
Buy Now | |
Avnet Silica
-
|
86,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Unidirectional 1500W TVS diode,1.5KE39A | RS |
Diode TVS Single Uni-Dir 33.3V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 33.3 V |
Breakdown VoltageVBR Min(V) | 37.1 V |
BreakdownVoltageVBR Max (V) | 41 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 53.9 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33.3V |
Clamping Voltage Vc Max | 53.9V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 37.1V |
Breakdown Voltage Max | 41V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
1.5KE Series 53.9 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics |
Tvs Diode, 1.5Kw, 39V, Do-201 | Newark Electronics |
TVS DIODE, 1.5KW, 39V, DO-201 | element14 |
1.5KW 39VBR 5% UNI 1.5KE | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 33.3V, 28.2A, DO-201 | Distrelec |
TVS DIODE, 1.5KW, 33.3V, UNIDIR, DO-201 | Farnell |
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse 1.5KE39A | RS Americas |
TVS-DIODE UNI 1,5KW 39V DO201 | Rutronik |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33.3V |
Clamping Voltage Vc Max | 53.9V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33.3V |
Clamping Voltage Vc Max | 53.9V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE39A?
Additional datasheets, footprints and schematics for 1.5KE39A are listed on our Part Details page. You can also find images and similar parts to 1.5KE39A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE39A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE39A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE39A fall under?
The 1.5KE39A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE39A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE39A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE39A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE39A have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 1.5KE39A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE39A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE39A?
You can fill out our help required form which you can use to request a quote for 1.5KE39A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.