Status: | Unknown |
---|---|
Series: | Mosorb Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now |
Product Range | Mosorb Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 28.2V |
Clamping Voltage Vc Max | 45.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 31.4V |
Breakdown Voltage Max | 34.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Where can I find additional details, specifications and documents for a 1.5KE33ARL4G?
Additional datasheets, footprints and schematics for 1.5KE33ARL4G are listed on our Part Details page. You can also find images and similar parts to 1.5KE33ARL4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE33ARL4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE33ARL4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE33ARL4G fall under?
The 1.5KE33ARL4G is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE33ARL4G when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE33ARL4G you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE33ARL4G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5KE33ARL4G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1.5KE33ARL4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE33ARL4G often in real-time on the comparison pages.
What if I can't find stock of 1.5KE33ARL4G?
You can fill out our help required form which you can use to request a quote for 1.5KE33ARL4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.