Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
5,050
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
4,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,820
in stock
|
Buy Now | |
Schukat Electronic
from US$0.17
|
2,675
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,199
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
879
in stock
|
Buy Now | |
element14
from US$0.41
|
663
in stock
|
Buy Now | |
Farnell
from US$0.47
|
658
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
ST TVS Diode, Uni-Directional, 25.6V, 1.5kW, DO-201 | Distrelec |
DIODE, TVS, 30V, 1.5KW | element14 |
Unidirectional 1500W TVS diode,1.5KE30A | RS |
Diode TVS Single Uni-Dir 25.6V 1.5KW 2-Pin DO-201 T/R | EBV Elektronik |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 25.6 V |
Breakdown VoltageVBR Min(V) | 28.5 V |
BreakdownVoltageVBR Max (V) | 31.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 41.4 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stand-Off Voltage VRWM | 25.6V |
---|
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
1.5KE Series 41.4 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics |
Tvs Diode, 1.5Kw, 30V, Do-201 | Newark Electronics |
TVS Diode 1500W Axial Uni 5% | Littelfuse 1.5KE30A | RS Americas |
1.5KW 30VBR 5% UNI 1.5KE | TTI Europe |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 28.5V |
Breakdown Voltage Max | 31.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 5.3mm |
Breakdown Voltage | 31.5V |
Breakdown Voltage Range | 28.5V to 31.5V |
Breakover Voltage Min | 28.5V |
Diode Type | Unidirectional TVS |
External Length / Height | 9.5mm |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6282A |
Peak Pulse Current Ippm | 36A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 1.5kW |
Stand-off Voltage | 25.6V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 25.6V |
Clamping Voltage Vc Max | 41.4V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE30A?
Additional datasheets, footprints and schematics for 1.5KE30A are listed on our Part Details page. You can also find images and similar parts to 1.5KE30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE30A fall under?
The 1.5KE30A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE30A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE30A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE30A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE30A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Chip One Stop, Schukat Electronic and CoreStaff have stock available or on a lead time for 1.5KE30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE30A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE30A?
You can fill out our help required form which you can use to request a quote for 1.5KE30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.