Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.46
|
34,800
in stock
|
Buy Now | |
element14
from US$0.62
|
19,911
in stock
|
Buy Now | |
Farnell
from US$0.75
|
19,911
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
5,321
in stock
|
Buy Now | |
RS
from US$1.02
|
1,961
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
592
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 256 V |
Breakdown VoltageVBR Min(V) | 285 V |
BreakdownVoltageVBR Max (V) | 315 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 414 V |
Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
1.5KE Series 1500 W 300 V Uni Directional Axial TVS Diode - DO-201 | Future Electronics |
DIODE, TVS, 300V, 1.5KW | element14 |
Diode, Tvs, Uni Dir, 1.5Kw, 256V, Do-201 | Newark Electronics |
ST TVS Diode, Uni-Directional, 256V, 1.5kW, DO-201 | Distrelec |
Unidirectional 1500W TVS diode,1.5KE300A | RS |
Diode TVS Single Uni-Dir 256V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 256V |
Clamping Voltage Vc Max | 414V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 285V |
Breakdown Voltage Max | 315V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 285V to 315V |
Peak Pulse Current Ippm | 3.7A |
Power Dissipation Pd | 6.5W |
1.5KW 300VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE300A?
Additional datasheets, footprints and schematics for 1.5KE300A are listed on our Part Details page. You can also find images and similar parts to 1.5KE300A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE300A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE300A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE300A fall under?
The 1.5KE300A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE300A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE300A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE300A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE300A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 1.5KE300A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE300A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE300A?
You can fill out our help required form which you can use to request a quote for 1.5KE300A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.