1.5KE27AG Part Information

Details for 1.5KE27AG by Littelfuse

Circuit Protection>TVS - Transient Voltage Suppressors>TVS Diodes

Part Downloads

Part Specifications

Product Range Mosorb Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 23.1V
Clamping Voltage Vc Max 37.5V
Diode Case Style DO-201
No. of Pins 2Pins
Breakdown Voltage Min 25.7V
Breakdown Voltage Max 28.4V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard -
SVHC No SVHC (20-Jun-2016)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1.5KE27AG?

Additional datasheets, footprints and schematics for 1.5KE27AG are listed in our Part Details tab. You can also find the 1.5KE27AG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1.5KE27AG in the Pricing & Inventory tab next to part details. You can view 1.5KE27AG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1.5KE27AG fall under?

The 1.5KE27AG is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1.5KE27AG when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE27AG you can contact the distributor directly for product support, shipping queries etc.

Is the 1.5KE27AG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1.5KE27AG have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1.5KE27AG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1.5KE27AG often in real-time on the comparison pages.

What if I can't find stock of 1.5KE27AG?

You can fill out our help required form which you can use to request a quote for 1.5KE27AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1.5KE27AG

Loading...
Loading Results for 1.5KE27AG
We use cookies to improve your experience. See our privacy policy.
Okay