Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,038
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
9,600
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,043
in stock
|
Buy Now | |
element14
from US$0.27
|
1,043
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
658
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 145 V |
Breakdown VoltageVBR Min(V) | 162 V |
BreakdownVoltageVBR Max (V) | 179 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 234 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 145V |
Clamping Voltage Vc Max | 234V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 162V |
Breakdown Voltage Max | 179V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
TVS DIODE AXIAL LEAD - 1.5KE170A TR | Future Electronics |
Littelfuse TVS Diode, Uni-Directional, 145V, 6.5A, DO-201 | Distrelec |
Tvs Diode, 1.5Kw, 145V, Unidir, Do-201 | Newark Electronics |
TVS DIODE, 1.5KW, 145V, UNIDIR, DO-201 | element14 |
1.5KW 170VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE170A?
Additional datasheets, footprints and schematics for 1.5KE170A are listed on our Part Details page. You can also find images and similar parts to 1.5KE170A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE170A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE170A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE170A fall under?
The 1.5KE170A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE170A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE170A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE170A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE170A have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.5KE170A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE170A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE170A?
You can fill out our help required form which you can use to request a quote for 1.5KE170A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.