1.5KE16AG Part Information
Details for 1.5KE16AG by Littelfuse
Circuit Protection>TVS - Transient Voltage Suppressors>TVS Diodes
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.6490 |
10 | 0.4680 |
100 | 0.3030 |
250 | 0.2840 |
500 | 0.2650 |
1000 | 0.1700 |
5000 | 0.1620 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Mosorb 1.5KE Series |
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13.6V |
Clamping Voltage Vc Max | 22.5V |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.2V |
Breakdown Voltage Max | 16.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Peak Pulse Current Ippm | 67A |
Power Dissipation Pd | 1.5kW |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1.5KE16AG?
Additional datasheets, footprints and schematics for 1.5KE16AG are listed in our Part Details tab. You can also find the 1.5KE16AG image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE16AG in the Pricing & Inventory tab next to part details. You can view 1.5KE16AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE16AG fall under?
The 1.5KE16AG is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE16AG when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE16AG you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE16AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1.5KE16AG have stock available?
There is no stock from authorised distributors for 1.5KE16AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE16AG often in real-time on the comparison pages.
What if I can't find stock of 1.5KE16AG?
You can fill out our help required form which you can use to request a quote for 1.5KE16AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.