Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.41 |
1,863
|
Buy Now | |
Newark Electronics | US$0.43 |
1,863
|
Buy Now | |
element14 | US$0.54 |
1,863
|
Buy Now | |
TTI Europe | US$0.18 |
1,200
|
Buy Now | |
Transfer Multisort Elektronik | US$0.15 |
745
|
Buy Now | |
Distrelec | US$0.25 |
675
|
Buy Now | |
Future Electronics | US$0.18 |
-
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
RS Americas | US$0.34 |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 13.6 V |
Breakdown VoltageVBR Min(V) | 15.2 V |
BreakdownVoltageVBR Max (V) | 16.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 22.5 V |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13.6V |
Clamping Voltage Vc Max | 22.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 15.2V |
Breakdown Voltage Max | 16.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Alternate Case Style | DO-204AC |
Body Diameter | 5.3mm |
Breakdown Voltage | 16.8V |
Breakdown Voltage Range | 15.2V to 16.8V |
Breakover Voltage Min | 15.2V |
Diode Type | Unidirectional TVS |
External Length / Height | 9.5mm |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6276A |
Peak Pulse Current Ippm | 67A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 1.5kW |
Stand-off Voltage | 13.6V |
Test Current | 1mA |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13.6V |
Clamping Voltage Vc Max | 22.5V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Compliant |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13.6V |
Clamping Voltage Vc Max | 22.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
1.5KW 16VBR 5% UNI 1.5KE | TTI Europe |
Littelfuse TVS Diode, Uni-Directional, 13.6V, 67.6A, DO-201 | Distrelec |
TVS Diode 13.6V 22.5V | Future Electronics |
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse 1.5KE16A | RS Americas |
Where can I find additional details, specifications and documents for a 1.5KE16A?
Additional datasheets, footprints and schematics for 1.5KE16A are listed on our Part Details page. You can also find images and similar parts to 1.5KE16A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE16A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE16A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE16A fall under?
The 1.5KE16A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE16A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE16A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE16A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE16A have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 1.5KE16A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE16A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE16A?
You can fill out our help required form which you can use to request a quote for 1.5KE16A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.