1.5KE160A R0G Part Information

Details for 1.5KE160A R0G by Taiwan Semiconductor

Circuit Protection>TVS - Transient Voltage Suppressors>TVS Diodes

Part Downloads

Part Specifications

Product Range 1.5KE Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 136V
Clamping Voltage Vc Max 219V
Diode Case Style DO-201AE
No. of Pins 2Pins
Breakdown Voltage Min 152V
Breakdown Voltage Max 162V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • TVS DIODE, 1.5KW, 136V, UNIDIR, DO-201AE; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:136V; Clamping Voltage Vc Max:219V; Diode Case Style:DO-201AE; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1.5KE160A R0G?

Additional datasheets, footprints and schematics for 1.5KE160A R0G are listed in our Part Details tab. You can also find the 1.5KE160A R0G image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1.5KE160A R0G in the Pricing & Inventory tab next to part details. You can view 1.5KE160A R0G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1.5KE160A R0G fall under?

The 1.5KE160A R0G is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1.5KE160A R0G when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE160A R0G you can contact the distributor directly for product support, shipping queries etc.

Is the 1.5KE160A R0G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1.5KE160A R0G have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1.5KE160A R0G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1.5KE160A R0G often in real-time on the comparison pages.

What if I can't find stock of 1.5KE160A R0G?

You can fill out our help required form which you can use to request a quote for 1.5KE160A R0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1.5KE160A R0G

Loading...
Loading Results for 1.5KE160A R0G
We use cookies to improve your experience. See our privacy policy.
Okay