Diode: TVS | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Compliant |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12.8V |
Clamping Voltage Vc Max | 21.2V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.3V |
Breakdown Voltage Max | 15.8V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE15CA-B?
Additional datasheets, footprints and schematics for 1.5KE15CA-B are listed on our Part Details page. You can also find images and similar parts to 1.5KE15CA-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE15CA-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE15CA-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE15CA-B fall under?
The 1.5KE15CA-B is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE15CA-B when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE15CA-B you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE15CA-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5KE15CA-B have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for 1.5KE15CA-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE15CA-B often in real-time on the comparison pages.
What if I can't find stock of 1.5KE15CA-B?
You can fill out our help required form which you can use to request a quote for 1.5KE15CA-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.