Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.25 |
277
|
Buy Now | |
Transfer Multisort Elektronik | US$0.16 |
1,329
|
Buy Now | |
Distrelec | US$0.65 |
925
|
Buy Now | |
Newark Electronics | US$0.32 |
277
|
Buy Now | |
element14 | US$0.26 |
277
|
Buy Now | |
Future Electronics | US$0.30 |
-
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now | |
TTI Europe | US$0.19 |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 11.1 V |
Breakdown VoltageVBR Min(V) | 12.4 V |
BreakdownVoltageVBR Max (V) | 13.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 18.2 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 11.1V |
Clamping Voltage Vc Max | 18.2V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 12.4V |
Breakdown Voltage Max | 13.7V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Littelfuse TVS Diode, Bi-Directional, 11.1V, 83.5A, DO-201 | Distrelec |
Tvs Diode, 1.5Kw, 11.1V, Bidir, Do-201 | Newark Electronics |
TVS DIODE, 1.5KW, 11.1V, BIDIR, DO-201 | element14 |
1.5KE Series 18.2 V 1.5 kW Through Hole Bi-Directional TVS Diode - DO-201 | Future Electronics |
1.5KW 13VBR 5% BI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE13CA?
Additional datasheets, footprints and schematics for 1.5KE13CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE13CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE13CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE13CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE13CA fall under?
The 1.5KE13CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE13CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE13CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE13CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE13CA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.5KE13CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE13CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE13CA?
You can fill out our help required form which you can use to request a quote for 1.5KE13CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.