Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.36 |
No stock
|
Buy Now | |
TTI Europe | US$0.15 |
8,400
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
3,725
|
Buy Now | |
Distrelec | US$0.89 |
1,150
|
Buy Now | |
Newark Electronics | US$0.26 |
-
|
Buy Now | |
Future Electronics | US$0.32 |
-
|
Buy Now | |
Avnet America | US$0.22 |
-
|
Buy Now | |
element14 | US$0.35 |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 111 V |
Breakdown VoltageVBR Min(V) | 124 V |
BreakdownVoltageVBR Max (V) | 137 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 179 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 111V |
Clamping Voltage Vc Max | 179V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 124V |
Breakdown Voltage Max | 137V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 130VBR 5% BI 1.5KE | TTI Europe |
Littelfuse TVS Diode, Bi-Directional, 111V, 8.5A, DO-201 | Distrelec |
Tvs Diode, 1.5Kw, 111V, Bidir, Do-201 | Newark Electronics |
Diode TVS Single Bi-Dir 111V 1.5KW 2-Pin DO-201 T/R | Future Electronics |
TVS DIODE, 1.5KW, 111V, BIDIR, DO-201 | element14 |
Where can I find additional details, specifications and documents for a 1.5KE130CA?
Additional datasheets, footprints and schematics for 1.5KE130CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE130CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE130CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE130CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE130CA fall under?
The 1.5KE130CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE130CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE130CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE130CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE130CA have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1.5KE130CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE130CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE130CA?
You can fill out our help required form which you can use to request a quote for 1.5KE130CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.